ABB Process Automation Division Motor Starter, 1-Ph/3-Ph, 9A, 400V; Supply Voltage Min Abb DL205S

Description
MOTOR STARTER, 1-PH/3-PH, 9A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Single Phase, Three Phase; Power Rating:5.5kW; Current Rating:9A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 1-PH/3-PH, 9A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Single Phase, Three Phase; Power Rating:5.5kW; Current Rating:9A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 1-Ph/3-Ph, 9A, 400V; Supply Voltage Min Abb - 47AC8889 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1-Ph/3-Ph, 9A, 400V; Supply Voltage Min Abb
47AC8889
Motor Starter, 1-Ph/3-Ph, 9A, 400V; Supply Voltage Min Abb 47AC8889
MOTOR STARTER, 1-PH/3-PH, 9A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Single Phase, Three Phase; Power Rating:5.5kW; Current Rating:9A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

MOTOR STARTER, 1-PH/3-PH, 9A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Single Phase, Three Phase; Power Rating:5.5kW; Current Rating:9A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 47AC8889
Product Name Motor Starter, 1-Ph/3-Ph, 9A, 400V; Supply Voltage Min Abb
AC Motor Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Contactors - SC38D - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Standard Rating IEC
AC Motor Phase Three
Continuous Current 15 to 38 amps
View Details
3 Pole AC Coil Contactors - MC-65A-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 121 HP
Three Phase Power 121 HP
DC Horsepower 121 HP
View Details