ABB Process Automation Division Motor Starter, 1-Ph/3-Ph, 9A, 400V; Supply Voltage Min Abb DL205P

Description
MOTOR STARTER, 1-PH/3-PH, 9A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Single Phase, Three Phase; Power Rating:5.5kW; Current Rating:9A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 1-PH/3-PH, 9A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Single Phase, Three Phase; Power Rating:5.5kW; Current Rating:9A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 1-Ph/3-Ph, 9A, 400V; Supply Voltage Min Abb - 47AC8888 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1-Ph/3-Ph, 9A, 400V; Supply Voltage Min Abb
47AC8888
Motor Starter, 1-Ph/3-Ph, 9A, 400V; Supply Voltage Min Abb 47AC8888
MOTOR STARTER, 1-PH/3-PH, 9A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Single Phase, Three Phase; Power Rating:5.5kW; Current Rating:9A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

MOTOR STARTER, 1-PH/3-PH, 9A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Single Phase, Three Phase; Power Rating:5.5kW; Current Rating:9A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 47AC8888
Product Name Motor Starter, 1-Ph/3-Ph, 9A, 400V; Supply Voltage Min Abb
AC Motor Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 6498 - Radwell International
Specs
Device Technology Solid State
View Details
90A Manual Motor Starters - MMS-100H-90A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 29.48 HP
Three Phase Power 29.48 HP
DC Horsepower 29.48 HP
View Details