ABB AB
DJB40 -- 400A BOX MG SNGL ALUM ABB - THOMAS & BETTS
ABB AB
400A Box Mg Sngl Alum Abb - Thomas & Betts
DJB40
Description
400A BOX MG SNGL ALUM
Description
400A BOX MG SNGL ALUM
Suppliers
400A Box Mg Sngl Alum Abb - Thomas & Betts
98H6900
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H6900 |
|
Product Name
|
400A Box Mg Sngl Alum Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; PC Card Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender
Female / Jack
Geometry
Straight
View Details