ABB Process Automation Division Motor Starter, 1-Ph/3-Ph, 15A, 400V; Supply Voltage Min Abb DI207S

Description
MOTOR STARTER, 1-PH/3-PH, 15A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Single Phase, Three Phase; Power Rating:7.5kW; Current Rating:15A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 1-PH/3-PH, 15A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Single Phase, Three Phase; Power Rating:7.5kW; Current Rating:15A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 1-Ph/3-Ph, 15A, 400V; Supply Voltage Min Abb - 47AC8882 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1-Ph/3-Ph, 15A, 400V; Supply Voltage Min Abb
47AC8882
Motor Starter, 1-Ph/3-Ph, 15A, 400V; Supply Voltage Min Abb 47AC8882
MOTOR STARTER, 1-PH/3-PH, 15A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Single Phase, Three Phase; Power Rating:7.5kW; Current Rating:15A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

MOTOR STARTER, 1-PH/3-PH, 15A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Single Phase, Three Phase; Power Rating:7.5kW; Current Rating:15A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 47AC8882
Product Name Motor Starter, 1-Ph/3-Ph, 15A, 400V; Supply Voltage Min Abb
AC Motor Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 375 HP
Three Phase Power 375 HP
DC Horsepower 375 HP
View Details
3 Pole 130A Contactors - MC-130A-AC110V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor - 8952980 - Radwell International
Fuji Electric Corp. of America
Specs
AC Motor Phase Three
Number of Poles 3
Continuous Current 135 amps
View Details