ABB AB Lighting Controllers DG-M-1.16.11

Description
ABB 2CDG510012R0021 Lighting Controller
Request a Quote
Description
ABB 2CDG510012R0021 Lighting Controller
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lighting Controllers - 707353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lighting Controllers
707353
Lighting Controllers 707353
ABB 2CDG510012R0021 Lighting Controller

ABB 2CDG510012R0021 Lighting Controller

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lighting Controls
Product Number 707353
Product Name Lighting Controllers
Mounting Wall/Ceiling
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 736225 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Microprocessor Based Control Drive - LG1T - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
Standard AC Switch - 6902W - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 347 VAC 60 Hz
View Details