ABB AB
DFIU4404 -- INT ASSY 400A 3P4W 404 ABB - THOMAS & BETTS
ABB AB
Int Assy 400A 3P4W 404 Abb - Thomas & Betts
DFIU4404
Description
INT ASSY 400A 3P4W 404
Description
INT ASSY 400A 3P4W 404
Suppliers
Int Assy 400A 3P4W 404 Abb - Thomas & Betts
98H6262
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H6262 |
|
Product Name
|
Int Assy 400A 3P4W 404 Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Card Edge Connector
Geometry
Straight (optional feature); Right Angle (optional feature)
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details