ABB AB DC/DC CONVERTERS, DUAL OUTPUT, 9.6 WATTS DFC10U24D12

Description
350 pF Capacitance, Dual Output DC to DC Converter Power Supplies Greater than 700 V isolation Overcurrent protection Five-sided, shielded copper case Ultra-wide range input (4:1) 100% Dynamic Load Burn-In CE Marking ISO 9000 Approved Quality Stocked By Allied Industry Standard Footprints and Pinouts More Than 100 Models
Description
350 pF Capacitance, Dual Output DC to DC Converter Power Supplies Greater than 700 V isolation Overcurrent protection Five-sided, shielded copper case Ultra-wide range input (4:1) 100% Dynamic Load Burn-In CE Marking ISO 9000 Approved Quality Stocked By Allied Industry Standard Footprints and Pinouts More Than 100 Models

Suppliers

Company
Product
Description
Supplier Links
DC/DC CONVERTERS, DUAL OUTPUT, 9.6 WATTS - 70006015 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC CONVERTERS, DUAL OUTPUT, 9.6 WATTS
70006015
DC/DC CONVERTERS, DUAL OUTPUT, 9.6 WATTS 70006015
350 pF Capacitance, Dual Output DC to DC Converter Power Supplies Greater than 700 V isolation Overcurrent protection Five-sided, shielded copper case Ultra-wide range input (4:1) 100% Dynamic Load Burn-In CE Marking ISO 9000 Approved Quality Stocked By Allied Industry Standard Footprints and Pinouts More Than 100 Models

350 pF Capacitance, Dual Output DC to DC Converter Power Supplies

  • Greater than 700 V isolation
  • Overcurrent protection
  • Five-sided, shielded copper case
  • Ultra-wide range input (4:1)
  • 100% Dynamic Load Burn-In
  • CE Marking
  • ISO 9000 Approved Quality
  • Stocked By Allied
  • Industry Standard Footprints and Pinouts
  • More Than 100 Models
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70006015
Product Name DC/DC CONVERTERS, DUAL OUTPUT, 9.6 WATTS
Type DC-DC Converter
Technology Switching Power Supply
Applications Commercial, Industrial
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-elr-11000-10-2u-27246 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 10 amps
View Details
Narrow Profile - Switching Power Supplies (PFC and Universal Input) -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details