ABB AB DC/DC CONVERTERS, SINGLE OUTPUT, 10 WATTS DFC10E24S5

Description
DFC10 Single-Output DC-DC Series Converter Efficiencies to 83% (Lower for 3.3 V) Low input-to-output capacitance 700 V isolation (1544 V for 48 V converters) Continuous overcurrent protection 5-Sided, shielded copper case 100% Dynamic Load Burn-In CE Marking ISO 9000 Approved Quality Stocked By Allied Industry Standard Footprints and Pinouts More Than 100 Models
Description
DFC10 Single-Output DC-DC Series Converter Efficiencies to 83% (Lower for 3.3 V) Low input-to-output capacitance 700 V isolation (1544 V for 48 V converters) Continuous overcurrent protection 5-Sided, shielded copper case 100% Dynamic Load Burn-In CE Marking ISO 9000 Approved Quality Stocked By Allied Industry Standard Footprints and Pinouts More Than 100 Models

Suppliers

Company
Product
Description
Supplier Links
DC/DC CONVERTERS, SINGLE OUTPUT, 10 WATTS - 70005986 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC CONVERTERS, SINGLE OUTPUT, 10 WATTS
70005986
DC/DC CONVERTERS, SINGLE OUTPUT, 10 WATTS 70005986
DFC10 Single-Output DC-DC Series Converter Efficiencies to 83% (Lower for 3.3 V) Low input-to-output capacitance 700 V isolation (1544 V for 48 V converters) Continuous overcurrent protection 5-Sided, shielded copper case 100% Dynamic Load Burn-In CE Marking ISO 9000 Approved Quality Stocked By Allied Industry Standard Footprints and Pinouts More Than 100 Models

DFC10 Single-Output DC-DC Series Converter

  • Efficiencies to 83% (Lower for 3.3 V)
  • Low input-to-output capacitance
  • 700 V isolation (1544 V for 48 V converters)
  • Continuous overcurrent protection
  • 5-Sided, shielded copper case
  • 100% Dynamic Load Burn-In
  • CE Marking
  • ISO 9000 Approved Quality
  • Stocked By Allied
  • Industry Standard Footprints and Pinouts
  • More Than 100 Models
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70005986
Product Name DC/DC CONVERTERS, SINGLE OUTPUT, 10 WATTS
Type DC-DC Converter
Technology Switching Power Supply
Applications Commercial, Industrial
Operating Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply / DIN Rail - tps240-dr1s12a-19888 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
Form Factor DIN Rail
AC Output Voltage 12.0 to 15.0 volts
View Details
Mini Encapsulated - PC Board Mounting DC-DC Converters 5 Vdc in to 48 Vdc in - Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power System; DC-DC Converter
Form Factor Board Mount; Wall Mount
Applications Instrumentation
View Details