ABB AB
DFA48 -- 400A CONDADPT 3 INCH ABB - THOMAS & BETTS
ABB AB
400A Condadpt 3 Inch Abb - Thomas & Betts
DFA48
Description
400A CONDADPT 3 INCH
Description
400A CONDADPT 3 INCH
Suppliers
400A Condadpt 3 Inch Abb - Thomas & Betts
98H6239
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H6239 |
|
Product Name
|
400A Condadpt 3 Inch Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers