ABB AB DC/DC CONVERTERS, SINGLE OUTPUT, 20.4 WATTS DFA20E24S12

Description
DFA20 Single-Output DC-DC Series Converter Remote On⁄Off and trim Overcurrent protection and thermal shutdown Efficiencies to 83% Power density up to 11 W per cubic inch Five-sided, shielded case Extended range input (2:1) 100% Dynamic Load Burn-In CE Marking ISO 9000 Approved Quality Stocked By Allied Industry Standard Footprints and Pinouts More Than 100 Models
Description
DFA20 Single-Output DC-DC Series Converter Remote On⁄Off and trim Overcurrent protection and thermal shutdown Efficiencies to 83% Power density up to 11 W per cubic inch Five-sided, shielded case Extended range input (2:1) 100% Dynamic Load Burn-In CE Marking ISO 9000 Approved Quality Stocked By Allied Industry Standard Footprints and Pinouts More Than 100 Models

Suppliers

Company
Product
Description
Supplier Links
DC/DC CONVERTERS, SINGLE OUTPUT, 20.4 WATTS - 70006089 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC CONVERTERS, SINGLE OUTPUT, 20.4 WATTS
70006089
DC/DC CONVERTERS, SINGLE OUTPUT, 20.4 WATTS 70006089
DFA20 Single-Output DC-DC Series Converter Remote On⁄Off and trim Overcurrent protection and thermal shutdown Efficiencies to 83% Power density up to 11 W per cubic inch Five-sided, shielded case Extended range input (2:1) 100% Dynamic Load Burn-In CE Marking ISO 9000 Approved Quality Stocked By Allied Industry Standard Footprints and Pinouts More Than 100 Models

DFA20 Single-Output DC-DC Series Converter

  • Remote On⁄Off and trim
  • Overcurrent protection and thermal shutdown
  • Efficiencies to 83%
  • Power density up to 11 W per cubic inch
  • Five-sided, shielded case
  • Extended range input (2:1)
  • 100% Dynamic Load Burn-In
  • CE Marking
  • ISO 9000 Approved Quality
  • Stocked By Allied
  • Industry Standard Footprints and Pinouts
  • More Than 100 Models
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70006089
Product Name DC/DC CONVERTERS, SINGLE OUTPUT, 20.4 WATTS
Type DC-DC Converter
Technology Switching Power Supply
Applications Commercial
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products