ABB AB Plugs and Receptacles DF3304FRAB0

Description
60A,REC,2P3W,MG,304, AB0,480
Request a Quote Datasheet
Description
60A,REC,2P3W,MG,304, AB0,480
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 6308-DF3304FRAB0-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
6308-DF3304FRAB0-ND
Plugs and Receptacles 6308-DF3304FRAB0-ND
60A,REC,2P3W,MG,304, AB0,480

60A,REC,2P3W,MG,304,AB0,480

Buy Now Datasheet
Cir Conn, 3P4W, Free Hanging; Connector Type Abb - Thomas & Betts - 98H6597 - Newark, An Avnet Company
Chicago, IL, United States
Cir Conn, 3P4W, Free Hanging; Connector Type Abb - Thomas & Betts
98H6597
Cir Conn, 3P4W, Free Hanging; Connector Type Abb - Thomas & Betts 98H6597
CIR CONN, 3P4W, FREE HANGING; CONNECTOR TYPE:CIRCULAR INDUSTRIAL; CONNECTOR BODY MATERIAL:ALUMINUM; GENDER:RECEPTACLE; CONNECTOR MOUNTING:FREE HANGING; NO. OF CONTACTS:4 CURRENT RATING:30A; VOLTAGE RATING:277/408-60HZ

CIR CONN, 3P4W, FREE HANGING; CONNECTOR TYPE:CIRCULAR INDUSTRIAL; CONNECTOR BODY MATERIAL:ALUMINUM; GENDER:RECEPTACLE; CONNECTOR MOUNTING:FREE HANGING; NO. OF CONTACTS:4 CURRENT RATING:30A; VOLTAGE RATING:277/408-60HZ

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-DF3304FRAB0-ND 98H6597
Product Name Plugs and Receptacles Cir Conn, 3P4W, Free Hanging; Connector Type Abb - Thomas & Betts
Mounting Panel Mount, Flange, Angled FREE HANGING
Unlock Full Specs
to access all available technical data