ABB AB Plugs and Receptacles DF3304FR000

Description
20A,REC,3P4W,MG,304, 277/480
Request a Quote Datasheet
Description
20A,REC,3P4W,MG,304, 277/480
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 6308-DF3304FR000-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
6308-DF3304FR000-ND
Plugs and Receptacles 6308-DF3304FR000-ND
20A,REC,3P4W,MG,304, 277/480

20A,REC,3P4W,MG,304,277/480

Buy Now Datasheet
Cir Conn, 3P4W, Free Hanging; Connector Type Abb - Thomas & Betts - 98H6599 - Newark, An Avnet Company
Chicago, IL, United States
Cir Conn, 3P4W, Free Hanging; Connector Type Abb - Thomas & Betts
98H6599
Cir Conn, 3P4W, Free Hanging; Connector Type Abb - Thomas & Betts 98H6599
CIR CONN, 3P4W, FREE HANGING; CONNECTOR TYPE:CIRCULAR INDUSTRIAL; CONNECTOR BODY MATERIAL:ALUMINUM; GENDER:RECEPTACLE; CONNECTOR MOUNTING:FREE HANGING; NO. OF CONTACTS:4 CURRENT RATING:30A; VOLTAGE RATING:277/408-60HZ

CIR CONN, 3P4W, FREE HANGING; CONNECTOR TYPE:CIRCULAR INDUSTRIAL; CONNECTOR BODY MATERIAL:ALUMINUM; GENDER:RECEPTACLE; CONNECTOR MOUNTING:FREE HANGING; NO. OF CONTACTS:4 CURRENT RATING:30A; VOLTAGE RATING:277/408-60HZ

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-DF3304FR000-ND 98H6599
Product Name Plugs and Receptacles Cir Conn, 3P4W, Free Hanging; Connector Type Abb - Thomas & Betts
Mounting Panel Mount, Flange FREE HANGING
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details