ABB AB Plugs and Receptacles DF3304FP000

Description
30A,CON,3P4W,MG,304, 277/480
Request a Quote Datasheet
Description
30A,CON,3P4W,MG,304, 277/480
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 6308-DF3304FP000-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
6308-DF3304FP000-ND
Plugs and Receptacles 6308-DF3304FP000-ND
30A,CON,3P4W,MG,304, 277/480

30A,CON,3P4W,MG,304,277/480

Buy Now Datasheet
Cir Conn, 3P4W, Free Hanging; Connector Type Abb - Thomas & Betts - 98H6596 - Newark, An Avnet Company
Chicago, IL, United States
Cir Conn, 3P4W, Free Hanging; Connector Type Abb - Thomas & Betts
98H6596
Cir Conn, 3P4W, Free Hanging; Connector Type Abb - Thomas & Betts 98H6596
CIR CONN, 3P4W, FREE HANGING; CONNECTOR TYPE:CIRCULAR INDUSTRIAL; CONNECTOR BODY MATERIAL:ALUMINUM; GENDER:PLUG; CONNECTOR MOUNTING:FREE HANGING; NO. OF CONTACTS:4 CURRENT RATING:30A; VOLTAGE RATING:277/408-60HZ

CIR CONN, 3P4W, FREE HANGING; CONNECTOR TYPE:CIRCULAR INDUSTRIAL; CONNECTOR BODY MATERIAL:ALUMINUM; GENDER:PLUG; CONNECTOR MOUNTING:FREE HANGING; NO. OF CONTACTS:4 CURRENT RATING:30A; VOLTAGE RATING:277/408-60HZ

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-DF3304FP000-ND 98H6596
Product Name Plugs and Receptacles Cir Conn, 3P4W, Free Hanging; Connector Type Abb - Thomas & Betts
Mounting Free Hanging (In-Line) FREE HANGING
Unlock Full Specs
to access all available technical data