ABB AB Cablebushing 200A 2.50Id Abb - Thomas & Betts DF2040

Description
CABLEBUSHING 200A 2.50ID
Description
CABLEBUSHING 200A 2.50ID

Suppliers

Company
Product
Description
Supplier Links
Cablebushing 200A 2.50Id Abb - Thomas & Betts - 98H6492 - Newark, An Avnet Company
Chicago, IL, United States
Cablebushing 200A 2.50Id Abb - Thomas & Betts
98H6492
Cablebushing 200A 2.50Id Abb - Thomas & Betts 98H6492
CABLEBUSHING 200A 2.50ID

CABLEBUSHING 200A 2.50ID

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98H6492
Product Name Cablebushing 200A 2.50Id Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details