ABB AB Cablebushing 200A 2.25Id Abb - Thomas & Betts DF2036

Description
CABLEBUSHING 200A 2.25ID
Description
CABLEBUSHING 200A 2.25ID

Suppliers

Company
Product
Description
Supplier Links
Cablebushing 200A 2.25Id Abb - Thomas & Betts - 98H6491 - Newark, An Avnet Company
Chicago, IL, United States
Cablebushing 200A 2.25Id Abb - Thomas & Betts
98H6491
Cablebushing 200A 2.25Id Abb - Thomas & Betts 98H6491
CABLEBUSHING 200A 2.25ID

CABLEBUSHING 200A 2.25ID

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98H6491
Product Name Cablebushing 200A 2.25Id Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 110731(E51426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details