ABB AB
DF2027 -- CABLEBUSHING 200A 1.68ID ABB - THOMAS & BETTS
ABB AB
Cablebushing 200A 1.68Id Abb - Thomas & Betts
DF2027
Description
CABLEBUSHING 200A 1.68ID
Description
CABLEBUSHING 200A 1.68ID
Suppliers
Cablebushing 200A 1.68Id Abb - Thomas & Betts
98H6486
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H6486 |
|
Product Name
|
Cablebushing 200A 1.68Id Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers