ABB AB
DF2022 -- CABLEBUSHING 200A 1.18ID ABB - THOMAS & BETTS
ABB AB
Cablebushing 200A 1.18Id Abb - Thomas & Betts
DF2022
Description
CABLEBUSHING 200A 1.18ID
Description
CABLEBUSHING 200A 1.18ID
Suppliers
Cablebushing 200A 1.18Id Abb - Thomas & Betts
98H6483
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H6483 |
|
Product Name
|
Cablebushing 200A 1.18Id Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Inline
Current Rating
200.0 to 280.0 amps
Contact Size (AWG)
10 AWG
View Details
2 suppliers