ABB AB 100A Mg Bushing 1 Inch Abb - Thomas & Betts DF1020

Description
100A MG BUSHING 1 INCH
Description
100A MG BUSHING 1 INCH

Suppliers

Company
Product
Description
Supplier Links
100A Mg Bushing 1 Inch Abb - Thomas & Betts - 98H6381 - Newark, An Avnet Company
Chicago, IL, United States
100A Mg Bushing 1 Inch Abb - Thomas & Betts
98H6381
100A Mg Bushing 1 Inch Abb - Thomas & Betts 98H6381
100A MG BUSHING 1 INCH

100A MG BUSHING 1 INCH

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98H6381
Product Name 100A Mg Bushing 1 Inch Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm HN Connector, HN Straight Plug - 190504A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details