ABB AB
DCCA6 -- ADAPTER ASSY ASSY 60A ABB - THOMAS & BETTS
ABB AB
Adapter Assy Assy 60A Abb - Thomas & Betts
DCCA6
Description
ADAPTER ASSY ASSY 60A
Description
ADAPTER ASSY ASSY 60A
Suppliers
Adapter Assy Assy 60A Abb - Thomas & Betts
98H6209
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H6209 |
|
Product Name
|
Adapter Assy Assy 60A Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details