ABB AB
DCCA3 -- ADAPTER ASSY 30A ABB - THOMAS & BETTS
ABB AB
Adapter Assy 30A Abb - Thomas & Betts
DCCA3
Description
ADAPTER ASSY 30A
Description
ADAPTER ASSY 30A
Suppliers
Adapter Assy 30A Abb - Thomas & Betts
98H6208
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H6208 |
|
Product Name
|
Adapter Assy 30A Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
View Details