ABB AB
Plugs and Receptacles
DBRE110710000
Description
100A,ILK,2P3W,MG,125
V,XP
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
100A,ILK,2P3W,MG,125
V,XP
Request a Quote
Email Supplier
Datasheet
Suppliers
100A,ILK,2P3W,MG,125
V,XP
Buy Now
Datasheet
100A Ilk 2P3W Mg 125V Xp Abb - Thomas & Betts
21M9960
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-DBRE110710000-ND |
21M9960 |
|
Product Name
|
Plugs and Receptacles |
100A Ilk 2P3W Mg 125V Xp Abb - Thomas & Betts |
|
Mounting
|
Panel Mount, Flange
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers