Manufacturer: ABB Embedded Power
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987886-DA75-20-11-84
Termination: Screw
Length: 94 mm
Contact Current Rating: 60 A
Number of Poles: 2
Width: 110 mm
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 50 °C
Depth: 140 mm
Mount: DIN Rail
RoHS: Compliant
Min Operating Temperature: -25 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 987886-DA75-20-11-84 |
| Product Name | OEM Parts - OEM Parts (C - E) - DA75-20-11-84 |