ABB AB Ring Connectors D8-38

Description
NONINS BS RNG TERM NO8 AWG 3/8 B
Request a Quote Datasheet
Description
NONINS BS RNG TERM NO8 AWG 3/8 B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-D8-38-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-D8-38-ND
Ring Connectors 6308-D8-38-ND
NONINS BS RNG TERM NO8 AWG 3/8 B

NONINS BS RNG TERM NO8 AWG 3/8 B

Buy Now Datasheet
Terminal, Ring, 3/8In, Crimp, 8Awg; Stud Size - Metric Abb - Thomas & Betts - 94F9769 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, 3/8In, Crimp, 8Awg; Stud Size - Metric Abb - Thomas & Betts
94F9769
Terminal, Ring, 3/8In, Crimp, 8Awg; Stud Size - Metric Abb - Thomas & Betts 94F9769
TERMINAL, RING, 3/8IN, CRIMP, 8AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:Sta-Kon D Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING, 3/8IN, CRIMP, 8AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:Sta-Kon D Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
STA KON Components D8-38

STA KON Components D8-38

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6308-D8-38-ND 94F9769
Product Name Ring Connectors Terminal, Ring, 3/8In, Crimp, 8Awg; Stud Size - Metric Abb - Thomas & Betts Connector/Terminal/Pin
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data