ABB AB Ring Connectors D8-10

Description
NONINS BS RNG TERM NO8 AWG NO10
Request a Quote Datasheet
Description
NONINS BS RNG TERM NO8 AWG NO10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-D8-10-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-D8-10-ND
Ring Connectors 6308-D8-10-ND
NONINS BS RNG TERM NO8 AWG NO10

NONINS BS RNG TERM NO8 AWG NO10

Buy Now Datasheet
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Abb - Thomas & Betts - 94F3049 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Abb - Thomas & Betts
94F3049
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Abb - Thomas & Betts 94F3049
TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:Sta-Kon D Series; Insulator Colour:-; Insulator Material:Uninsulated ; Overall Width:0.48"RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:Sta-Kon D Series; Insulator Colour:-; Insulator Material:Uninsulated; Overall Width:0.48"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-D8-10-ND 94F3049
Product Name Ring Connectors Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data