ABB AB Terminal Blk/Strip Wiring Dev D4/6.T3

Description
TERMINAL BLOCK, TRIPLE-DECK, SCREW CLAMP, DIN 3, STANDARD 6 MM BLOCK, 3 "FEED-THROUGH" CIRCUITS, GRAY, 500 V, 32 A, 10 AWG, (1SNA299683R0100). FREE 2 YEAR RADWELL WARRANTY
Description
TERMINAL BLOCK, TRIPLE-DECK, SCREW CLAMP, DIN 3, STANDARD 6 MM BLOCK, 3 "FEED-THROUGH" CIRCUITS, GRAY, 500 V, 32 A, 10 AWG, (1SNA299683R0100). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 36978597 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
36978597
Terminal Blk/Strip Wiring Dev 36978597
TERMINAL BLOCK, TRIPLE-DECK, SCREW CLAMP, DIN 3, STANDARD 6 MM BLOCK, 3 "FEED-THROUGH" CIRCUITS, GRAY, 500 V, 32 A, 10 AWG, (1SNA299683R0100). FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, TRIPLE-DECK, SCREW CLAMP, DIN 3, STANDARD 6 MM BLOCK, 3 "FEED-THROUGH" CIRCUITS, GRAY, 500 V, 32 A, 10 AWG, (1SNA299683R0100). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 36978597
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Terminal Block, Din Rail, 1 Position, 12-10Awg; No. Of Positions Entrelec Te Connectivity - 26H3428 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details