ABB AB Ring Connectors D36

Description
NONINS BS RNG TERM NO8 AWG NO10
Request a Quote Datasheet
Description
NONINS BS RNG TERM NO8 AWG NO10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-D36-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-D36-ND
Ring Connectors 6308-D36-ND
NONINS BS RNG TERM NO8 AWG NO10

NONINS BS RNG TERM NO8 AWG NO10

Buy Now Datasheet
Terminal, Ring Tongue, Size 10, Crimp; Stud Size - Metric Abb - Thomas & Betts - 27C4592 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, Size 10, Crimp; Stud Size - Metric Abb - Thomas & Betts
27C4592
Terminal, Ring Tongue, Size 10, Crimp; Stud Size - Metric Abb - Thomas & Betts 27C4592
TERMINAL, RING TONGUE, SIZE 10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:Sta-Kon D Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, SIZE 10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:Sta-Kon D Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-D36-ND 27C4592
Product Name Ring Connectors Terminal, Ring Tongue, Size 10, Crimp; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Plug - NECU-L3G8-C2 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers