ABB AB
D16419 -- INTERLOCK RCPT 60A 600VA ABB - THOMAS & BETTS
ABB AB
Interlock Rcpt 60A 600Va Abb - Thomas & Betts
D16419
Description
INTERLOCK RCPT 60A 600VA
Description
INTERLOCK RCPT 60A 600VA
Suppliers
Interlock Rcpt 60A 600Va Abb - Thomas & Betts
98H7809
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H7809 |
|
Product Name
|
Interlock Rcpt 60A 600Va Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details