ABB Process Automation Division Conn, Mains Socket, 16A, 25V, Violet; Current Rating Abb CUGT 316

Description
CONN, MAINS SOCKET, 16A, 25V, VIOLET; Current Rating:16A; Voltage Rating VAC:25V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P; Connector Colour:Violet; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Description
CONN, MAINS SOCKET, 16A, 25V, VIOLET; Current Rating:16A; Voltage Rating VAC:25V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P; Connector Colour:Violet; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Conn Mains Socket, part number 39X9831, is designed for surface mounting and is suitable for extra low voltage applications. It has a current rating of 16A and operates at a voltage of 20 to 25V. The socket features a three-pole configuration and is splashproof with an IP44 rating, making it suitable for environments where moisture may be present. The enclosure is made from thermoplastic material, ensuring durability. This product complies with RoHS standards and is intended for use in industrial settings, adhering to IEC 60 309-1 and -2 standards. The socket's violet color coding aids in identification within electrical systems.

Datasheet Summary
Powered by GS/AI

The Conn Mains Socket, part number 39X9831, is designed for surface mounting and is suitable for extra low voltage applications. It has a current rating of 16A and operates at a voltage of 20 to 25V. The socket features a three-pole configuration and is splashproof with an IP44 rating, making it suitable for environments where moisture may be present. The enclosure is made from thermoplastic material, ensuring durability. This product complies with RoHS standards and is intended for use in industrial settings, adhering to IEC 60 309-1 and -2 standards. The socket's violet color coding aids in identification within electrical systems.

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Socket, 16A, 25V, Violet; Current Rating Abb - 39X9831 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Socket, 16A, 25V, Violet; Current Rating Abb
39X9831
Conn, Mains Socket, 16A, 25V, Violet; Current Rating Abb 39X9831
CONN, MAINS SOCKET, 16A, 25V, VIOLET; Current Rating:16A; Voltage Rating VAC:25V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P; Connector Colour:Violet; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

CONN, MAINS SOCKET, 16A, 25V, VIOLET; Current Rating:16A; Voltage Rating VAC:25V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P; Connector Colour:Violet; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39X9831
Product Name Conn, Mains Socket, 16A, 25V, Violet; Current Rating Abb
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details