ABB Process Automation Division Current Transformer, 80A, 50-60Hz; Input Current Abb CT PRO XT 80

Description
CURRENT TRANSFORMER, 80A, 50-60HZ; Input Current:80A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT PRO XT Series RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER, 80A, 50-60HZ; Input Current:80A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT PRO XT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 80A, 50-60Hz; Input Current Abb - 82Y7673 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 80A, 50-60Hz; Input Current Abb
82Y7673
Current Transformer, 80A, 50-60Hz; Input Current Abb 82Y7673
CURRENT TRANSFORMER, 80A, 50-60HZ; Input Current:80A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT PRO XT Series RoHS Compliant: Yes

CURRENT TRANSFORMER, 80A, 50-60HZ; Input Current:80A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT PRO XT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Transformers
Product Number 82Y7673
Product Name Current Transformer, 80A, 50-60Hz; Input Current Abb
Frequency 0.0500 to 0.0600 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-4201/250-303 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 3 % F.S.
View Details
Current Transformers & Shunts - EA3293-000 - TE Connectivity
Specs
Burden 20 VA
Secondary Current 5 amps
View Details
Current Transformers - 1718818 - RS Components, Ltd.
Specs
Type / Applications Clip fit
Operating Temperature 55 C (131 F)
View Details