ABB Process Automation Division Current Transformer, 250A, 50-60Hz; Input Current Abb CT PRO XT 250 SELV

Description
CURRENT TRANSFORMER, 250A, 50-60HZ; Input Current:250A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT PRO XT SELV Series RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER, 250A, 50-60HZ; Input Current:250A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT PRO XT SELV Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 250A, 50-60Hz; Input Current Abb - 82Y7687 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 250A, 50-60Hz; Input Current Abb
82Y7687
Current Transformer, 250A, 50-60Hz; Input Current Abb 82Y7687
CURRENT TRANSFORMER, 250A, 50-60HZ; Input Current:250A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT PRO XT SELV Series RoHS Compliant: Yes

CURRENT TRANSFORMER, 250A, 50-60HZ; Input Current:250A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT PRO XT SELV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Transformers
Product Number 82Y7687
Product Name Current Transformer, 250A, 50-60Hz; Input Current Abb
Frequency 0.0500 to 0.0600 kHz
Unlock Full Specs
to access all available technical data

Similar Products

SCT0121-0002 | Coil CT, 2.5 A AC, accuracy class 0.5 -  - Beckhoff Automation LLC
Specs
Primary current 2.5 amps
View Details
Split-core current transformer - 855-5001/750-000 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details