ABB Process Automation Division Current Transformer, 100A, 50-60Hz; Input Current Abb CT PRO XT 100

Description
CURRENT TRANSFORMER, 100A, 50-60HZ; Input Current:100A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT PRO XT Series RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER, 100A, 50-60HZ; Input Current:100A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT PRO XT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 100A, 50-60Hz; Input Current Abb - 82Y7674 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 100A, 50-60Hz; Input Current Abb
82Y7674
Current Transformer, 100A, 50-60Hz; Input Current Abb 82Y7674
CURRENT TRANSFORMER, 100A, 50-60HZ; Input Current:100A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT PRO XT Series RoHS Compliant: Yes

CURRENT TRANSFORMER, 100A, 50-60HZ; Input Current:100A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT PRO XT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 82Y7674
Product Name Current Transformer, 100A, 50-60Hz; Input Current Abb
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 5-1672209-7 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 6 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details