ABB Process Automation Division Timer, 10 Function, 2Co; Product Range Abb CT-MBS.22S

Description
TIMER, 10 FUNCTION, 2CO; Product Range:CT-S Series; Timer Functions:Multifunct ion; Time Min:0.05s; Time Max:300h; No. of Timing Ranges:10Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:5A; RoHS Compliant: Yes
Datasheet
Description
TIMER, 10 FUNCTION, 2CO; Product Range:CT-S Series; Timer Functions:Multifunct ion; Time Min:0.05s; Time Max:300h; No. of Timing Ranges:10Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:5A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer, 10 Function, 2Co; Product Range Abb - 55T7549 - Newark, An Avnet Company
Chicago, IL, United States
Timer, 10 Function, 2Co; Product Range Abb
55T7549
Timer, 10 Function, 2Co; Product Range Abb 55T7549
TIMER, 10 FUNCTION, 2CO; Product Range:CT-S Series; Timer Functions:Multifunct ion; Time Min:0.05s; Time Max:300h; No. of Timing Ranges:10Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:5A; RoHS Compliant: Yes

TIMER, 10 FUNCTION, 2CO; Product Range:CT-S Series; Timer Functions:Multifunction; Time Min:0.05s; Time Max:300h; No. of Timing Ranges:10Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:5A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 55T7549
Product Name Timer, 10 Function, 2Co; Product Range Abb
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 1717635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Type 14.81 - Electronic staircase timer 16A - 148181200000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Preset Counter, PS3 Series - PS3-12 - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Counter; Timer; Counter / Timer Combination
Technology Electronic
View Details