ABB Process Automation Division Current Transformer, 600A, 50-60Hz; Input Current Abb CT MAX 600 SELV

Description
CURRENT TRANSFORMER, 600A, 50-60HZ; Input Current:600A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT MAX SELV Series RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER, 600A, 50-60HZ; Input Current:600A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT MAX SELV Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 600A, 50-60Hz; Input Current Abb - 82Y7699 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 600A, 50-60Hz; Input Current Abb
82Y7699
Current Transformer, 600A, 50-60Hz; Input Current Abb 82Y7699
CURRENT TRANSFORMER, 600A, 50-60HZ; Input Current:600A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT MAX SELV Series RoHS Compliant: Yes

CURRENT TRANSFORMER, 600A, 50-60HZ; Input Current:600A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT MAX SELV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 82Y7699
Product Name Current Transformer, 600A, 50-60Hz; Input Current Abb
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5494-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F16-150-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V - No.1601415899213 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details