ABB Process Automation Division Current Transformer, 500A, 50-60Hz; Input Current Abb CT MAX 500

Description
CURRENT TRANSFORMER, 500A, 50-60HZ; Input Current:500A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT MAX Series RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER, 500A, 50-60HZ; Input Current:500A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT MAX Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 500A, 50-60Hz; Input Current Abb - 82Y7692 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 500A, 50-60Hz; Input Current Abb
82Y7692
Current Transformer, 500A, 50-60Hz; Input Current Abb 82Y7692
CURRENT TRANSFORMER, 500A, 50-60HZ; Input Current:500A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT MAX Series RoHS Compliant: Yes

CURRENT TRANSFORMER, 500A, 50-60HZ; Input Current:500A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT MAX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Transformers
Product Number 82Y7692
Product Name Current Transformer, 500A, 50-60Hz; Input Current Abb
Frequency 0.0500 to 0.0600 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 7752701 - RS Components, Ltd.
Specs
Operating Temperature -30 C (-22 F)
View Details
Split-core current transformer - 855-4201/075-103 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 3 % F.S.
View Details
SCT0121-0010 | Coil CT, 10 A AC, accuracy class 0.5 -  - Beckhoff Automation LLC
Specs
Primary current 10 amps
View Details
Current Transformers & Shunts - CG3238-000 - TE Connectivity
Specs
Secondary Current 1000 amps
View Details