ABB Process Automation Division Current Transformer, 300A, 50-60Hz; Input Current Abb CT MAX 300 SELV

Description
CURRENT TRANSFORMER, 300A, 50-60HZ; Input Current:300A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT MAX SELV Series RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER, 300A, 50-60HZ; Input Current:300A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT MAX SELV Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 300A, 50-60Hz; Input Current Abb - 82Y7696 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 300A, 50-60Hz; Input Current Abb
82Y7696
Current Transformer, 300A, 50-60Hz; Input Current Abb 82Y7696
CURRENT TRANSFORMER, 300A, 50-60HZ; Input Current:300A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT MAX SELV Series RoHS Compliant: Yes

CURRENT TRANSFORMER, 300A, 50-60HZ; Input Current:300A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT MAX SELV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 82Y7696
Product Name Current Transformer, 300A, 50-60Hz; Input Current Abb
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5494-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Power Transformers - F16-070 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer 3kVA 5kVA 8kVA - No.1601200742216 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details