ABB Inc. Compact Electronic Timer CT-C

Description
The CT-C range combines lower cost with higher value and performance by offering essential functions in a 17.5 mm housing, freeing up room in any control cabinet. The range includes 11 devices, offering both single and multifunctional types, with a time range from 0.05 seconds to 100 hours. Equipped with wide voltage ranges, CT-C time relays allow for use across a huge variety of applications worldwide. Main benefits: Space saving of 22% thanks to a small housing Stock reduction up to 75% compared to other ranges Price optimized solution with improved functionality Main features: World wide approvals 1 c/o and 2 c/o output in a 17.5 mm wide housing Tool free mounting and demounting on the DIN rail Time setting range from 0.05 s up to 100 h Wide voltage range
Description
The CT-C range combines lower cost with higher value and performance by offering essential functions in a 17.5 mm housing, freeing up room in any control cabinet. The range includes 11 devices, offering both single and multifunctional types, with a time range from 0.05 seconds to 100 hours. Equipped with wide voltage ranges, CT-C time relays allow for use across a huge variety of applications worldwide. Main benefits: Space saving of 22% thanks to a small housing Stock reduction up to 75% compared to other ranges Price optimized solution with improved functionality Main features: World wide approvals 1 c/o and 2 c/o output in a 17.5 mm wide housing Tool free mounting and demounting on the DIN rail Time setting range from 0.05 s up to 100 h Wide voltage range
Datasheet
Datasheet Summary
Powered by GS/AI

The CT-C range of compact electronic timers from ABB Electrification Products features a slim design with a width of only 17.5 mm, making it suitable for installations with limited space. This range includes both single and multifunctional devices, offering a time setting range from 0.05 seconds to 100 hours. The timers are designed for a variety of industrial applications, such as controlling the startup or shutdown of machinery and cyclic switching of equipment. The CT-C timers support wide voltage ranges and provide options for 1 c/o and 2 c/o outputs. They are equipped with user-friendly features, including direct reading scales for time delay settings, fine adjustment capabilities, and front-facing LEDs for status indication. The design allows for tool-free mounting on DIN rails and can significantly reduce stock requirements by up to 75% compared to other ranges. These characteristics make the CT-C timers a cost-effective solution for engineers seeking reliable timing control in their projects.

Datasheet Summary
Powered by GS/AI

The CT-C range of compact electronic timers from ABB Electrification Products features a slim design with a width of only 17.5 mm, making it suitable for installations with limited space. This range includes both single and multifunctional devices, offering a time setting range from 0.05 seconds to 100 hours. The timers are designed for a variety of industrial applications, such as controlling the startup or shutdown of machinery and cyclic switching of equipment. The CT-C timers support wide voltage ranges and provide options for 1 c/o and 2 c/o outputs. They are equipped with user-friendly features, including direct reading scales for time delay settings, fine adjustment capabilities, and front-facing LEDs for status indication. The design allows for tool-free mounting on DIN rails and can significantly reduce stock requirements by up to 75% compared to other ranges. These characteristics make the CT-C timers a cost-effective solution for engineers seeking reliable timing control in their projects.

Suppliers

Company
Product
Description
Supplier Links
Compact Electronic Timer - CT-C - ABB Inc.
Memphis, TN, United States
Compact Electronic Timer
CT-C
Compact Electronic Timer CT-C
The CT-C range combines lower cost with higher value and performance by offering essential functions in a 17.5 mm housing, freeing up room in any control cabinet. The range includes 11 devices, offering both single and multifunctional types, with a time range from 0.05 seconds to 100 hours. Equipped with wide voltage ranges, CT-C time relays allow for use across a huge variety of applications worldwide. Main benefits: Space saving of 22% thanks to a small housing Stock reduction up to 75% compared to other ranges Price optimized solution with improved functionality Main features: World wide approvals 1 c/o and 2 c/o output in a 17.5 mm wide housing Tool free mounting and demounting on the DIN rail Time setting range from 0.05 s up to 100 h Wide voltage range

The CT-C range combines lower cost with higher value and performance by offering essential functions in a 17.5 mm housing, freeing up room in any control cabinet. The range includes 11 devices, offering both single and multifunctional types, with a time range from 0.05 seconds to 100 hours. Equipped with wide voltage ranges, CT-C time relays allow for use across a huge variety of applications worldwide.

Main benefits:

  • Space saving of 22% thanks to a small housing
  • Stock reduction up to 75% compared to other ranges
  • Price optimized solution with improved functionality

Main features:

  • World wide approvals
  • 1 c/o and 2 c/o output in a 17.5 mm wide housing
  • Tool free mounting and demounting on the DIN rail
  • Time setting range from 0.05 s up to 100 h
  • Wide voltage range
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Digital Timers
Product Number CT-C
Product Name Compact Electronic Timer
Instrument Type Timer
Technology Electronic
Number of Functions Single (optional feature); Multi (optional feature)
Functions Delay On Timer; Delay Off Timer; Impulse ON, Impulse OFF, Flasher, Pulse Generator
Minimum Time Setting 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Timer, Staircase, Spst, 0.5-20Min, 230V; Product Range Finder - 42M2837 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Clocks - 2805535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
View Details
Hour Meter, DC Series - HK-30 - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details