ABB Process Automation Division Timer, Off-Delay, 7 Ranges; Product Range Abb CT-AHD.12

Description
TIMER, OFF-DELAY, 7 RANGES; Product Range:CT-D Series; Timer Functions:Off-Delay; Time Min:0.05s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:6A; RoHS Compliant: Yes
Datasheet
Description
TIMER, OFF-DELAY, 7 RANGES; Product Range:CT-D Series; Timer Functions:Off-Delay; Time Min:0.05s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:6A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer, Off-Delay, 7 Ranges; Product Range Abb - 38K0608 - Newark, An Avnet Company
Chicago, IL, United States
Timer, Off-Delay, 7 Ranges; Product Range Abb
38K0608
Timer, Off-Delay, 7 Ranges; Product Range Abb 38K0608
TIMER, OFF-DELAY, 7 RANGES; Product Range:CT-D Series; Timer Functions:Off-Delay; Time Min:0.05s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:6A; RoHS Compliant: Yes

TIMER, OFF-DELAY, 7 RANGES; Product Range:CT-D Series; Timer Functions:Off-Delay; Time Min:0.05s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:6A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 38K0608
Product Name Timer, Off-Delay, 7 Ranges; Product Range Abb
Instrument Type Timer
Technology Electronic
Functions Delay Off Timer
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 2761188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
View Details
HK-47 AC, DC Series -  - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.61 - Electronic staircase timer - 14618230P000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details