Thomas & Betts Corporation Occupancy Sensor/Switch CSU600

Description
SENSOR WITH RELAY POWER PACK TYPE; 4.8 INCH DIA X 1.5 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; CEILING/BOX MOUNTING; 360 DEG FIELD OF VIEW; ULTRASONIC SENSOR TYPE; 600 SQ FT AREA COVERAGE; 15 S
Datasheet
Description
SENSOR WITH RELAY POWER PACK TYPE; 4.8 INCH DIA X 1.5 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; CEILING/BOX MOUNTING; 360 DEG FIELD OF VIEW; ULTRASONIC SENSOR TYPE; 600 SQ FT AREA COVERAGE; 15 S
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - CSU600 - Thomas & Betts Corporation
Memphis, TN, USA
Occupancy Sensor/Switch
CSU600
Occupancy Sensor/Switch CSU600
SENSOR WITH RELAY POWER PACK TYPE; 4.8 INCH DIA X 1.5 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; CEILING/BOX MOUNTING; 360 DEG FIELD OF VIEW; ULTRASONIC SENSOR TYPE; 600 SQ FT AREA COVERAGE; 15 S

SENSOR WITH RELAY POWER PACK TYPE; 4.8 INCH DIA X 1.5 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; CEILING/BOX MOUNTING; 360 DEG FIELD OF VIEW; ULTRASONIC SENSOR TYPE; 600 SQ FT AREA COVERAGE; 15 S

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Proximity Sensors
Product Number CSU600
Product Name Occupancy Sensor/Switch
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1143LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details