Thomas & Betts Corporation Occupancy Sensor/Switch CSU2200

Description
SENSOR WITH RELAY POWER PACK TYPE; 4.8 INCH DIA X 1.5 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; CEILING/BOX MOUNTING; 360 DEG FIELD OF VIEW; ULTRASONIC SENSOR TYPE; 2200 SQ FT AREA COVERAGE; 15
Datasheet
Description
SENSOR WITH RELAY POWER PACK TYPE; 4.8 INCH DIA X 1.5 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; CEILING/BOX MOUNTING; 360 DEG FIELD OF VIEW; ULTRASONIC SENSOR TYPE; 2200 SQ FT AREA COVERAGE; 15
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - CSU2200 - Thomas & Betts Corporation
Memphis, TN, USA
Occupancy Sensor/Switch
CSU2200
Occupancy Sensor/Switch CSU2200
SENSOR WITH RELAY POWER PACK TYPE; 4.8 INCH DIA X 1.5 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; CEILING/BOX MOUNTING; 360 DEG FIELD OF VIEW; ULTRASONIC SENSOR TYPE; 2200 SQ FT AREA COVERAGE; 15

SENSOR WITH RELAY POWER PACK TYPE; 4.8 INCH DIA X 1.5 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; CEILING/BOX MOUNTING; 360 DEG FIELD OF VIEW; ULTRASONIC SENSOR TYPE; 2200 SQ FT AREA COVERAGE; 15

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Proximity Sensors
Product Number CSU2200
Product Name Occupancy Sensor/Switch
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Hardware - 08310001728 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details