Thomas & Betts Corporation Standard AC Switch CSB20AC2-W

Description
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE (TOGGLE), GLASS REINFORCED NYLON (BACK BODY), STEEL (STRAP), BRASS ALLOY (CONTACT ARM) MATERIAL; 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE; WHITE COLOR; 2-POLE OPERATION TYPE; UL 20, CSA C22.2, FS
Datasheet
Description
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE (TOGGLE), GLASS REINFORCED NYLON (BACK BODY), STEEL (STRAP), BRASS ALLOY (CONTACT ARM) MATERIAL; 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE; WHITE COLOR; 2-POLE OPERATION TYPE; UL 20, CSA C22.2, FS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CSB20AC2-W - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
CSB20AC2-W
Standard AC Switch CSB20AC2-W
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE (TOGGLE), GLASS REINFORCED NYLON (BACK BODY), STEEL (STRAP), BRASS ALLOY (CONTACT ARM) MATERIAL; 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE; WHITE COLOR; 2-POLE OPERATION TYPE; UL 20, CSA C22.2, FS

TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE (TOGGLE), GLASS REINFORCED NYLON (BACK BODY), STEEL (STRAP), BRASS ALLOY (CONTACT ARM) MATERIAL; 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE; WHITE COLOR; 2-POLE OPERATION TYPE; UL 20, CSA C22.2, FS

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number CSB20AC2-W
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details
Combination 3-Way Toggle Switch & Pilot Light - 71330 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Rocker & Toggle Switches - 1977550-1 - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Light Switches - 4730890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details