TOGGLE TYPE; GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D SIZE; LIGHT ALMOND COLOR; SINGLE POLE OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; HARD USE, SPECIFICATION G
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | CSB20AC1-LACC8 |
| Product Name | Standard AC Switch |
| Switch Type | Toggle |
| Standards / Compliances | CSA Certified; UL Listed |
| Current Rating | 20 amps |