Thomas & Betts Corporation Standard AC Switch CSB20AC1-ICC8

Description
TOGGLE TYPE; GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D SIZE; IVORY COLOR; SINGLE POLE OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; HARD USE, SPECIFICATION GRADE AP
Datasheet
Description
TOGGLE TYPE; GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D SIZE; IVORY COLOR; SINGLE POLE OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; HARD USE, SPECIFICATION GRADE AP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CSB20AC1-ICC8 - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
CSB20AC1-ICC8
Standard AC Switch CSB20AC1-ICC8
TOGGLE TYPE; GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D SIZE; IVORY COLOR; SINGLE POLE OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; HARD USE, SPECIFICATION GRADE AP

TOGGLE TYPE; GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D SIZE; IVORY COLOR; SINGLE POLE OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; HARD USE, SPECIFICATION GRADE AP

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number CSB20AC1-ICC8
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switches - 450-07-1-2-11-ND - DigiKey
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details