Thomas & Betts Corporation Standard AC Switch CSB15AC1-LA

Description
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; LIGHT ALMOND COLOR; SINGLE POLE OPERATION TYPE; UL 20, FSUL W
Datasheet
Description
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; LIGHT ALMOND COLOR; SINGLE POLE OPERATION TYPE; UL 20, FSUL W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CSB15AC1-LA - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
CSB15AC1-LA
Standard AC Switch CSB15AC1-LA
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; LIGHT ALMOND COLOR; SINGLE POLE OPERATION TYPE; UL 20, FSUL W

TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; LIGHT ALMOND COLOR; SINGLE POLE OPERATION TYPE; UL 20, FSUL W

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number CSB15AC1-LA
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Process Sealed Subminiature Toggle - A12HW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switches - 450-1663-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
2 suppliers
T1 Custom Sealed Toggle Switches - T1 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details