Thomas & Betts Corporation Locking Device Receptacle CS8269

Description
SINGLE LOCKING, CALIFORNIA STYLE TYPE; GLASS FILLED NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 250 VAC VOLTAGE RATING; STRAP MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 1.98 INCH FACE O
Datasheet
Description
SINGLE LOCKING, CALIFORNIA STYLE TYPE; GLASS FILLED NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 250 VAC VOLTAGE RATING; STRAP MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 1.98 INCH FACE O
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - CS8269 - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
CS8269
Locking Device Receptacle CS8269
SINGLE LOCKING, CALIFORNIA STYLE TYPE; GLASS FILLED NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 250 VAC VOLTAGE RATING; STRAP MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 1.98 INCH FACE O

SINGLE LOCKING, CALIFORNIA STYLE TYPE; GLASS FILLED NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 250 VAC VOLTAGE RATING; STRAP MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 1.98 INCH FACE O

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number CS8269
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
30mm Contact Block 1-NO 800G PB - 800G-DLSRXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details