Thomas & Betts Corporation Locking Device Plug CS8265

Description
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - CS8265 - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
CS8265
Locking Device Plug CS8265
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA

POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number CS8265
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254377 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details