Thomas & Betts Corporation Standard AC Switch CS20AC3-I

Description
TOGGLE, HEAVY DUTY TYPE; GLASS REINFORCED NYLON (BODY), THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE; IVORY COLOR; 3-WAY OPERATION TYPE; UL 20, C22.2 111 APPROVAL; 120/277 VOLT AC VOLTAGE RATIN
Datasheet
Description
TOGGLE, HEAVY DUTY TYPE; GLASS REINFORCED NYLON (BODY), THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE; IVORY COLOR; 3-WAY OPERATION TYPE; UL 20, C22.2 111 APPROVAL; 120/277 VOLT AC VOLTAGE RATIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CS20AC3-I - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
CS20AC3-I
Standard AC Switch CS20AC3-I
TOGGLE, HEAVY DUTY TYPE; GLASS REINFORCED NYLON (BODY), THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE; IVORY COLOR; 3-WAY OPERATION TYPE; UL 20, C22.2 111 APPROVAL; 120/277 VOLT AC VOLTAGE RATIN

TOGGLE, HEAVY DUTY TYPE; GLASS REINFORCED NYLON (BODY), THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE; IVORY COLOR; 3-WAY OPERATION TYPE; UL 20, C22.2 111 APPROVAL; 120/277 VOLT AC VOLTAGE RATIN

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number CS20AC3-I
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances UL Listed
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two 3-Way Toggle Switches - 71133 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2267078-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
2 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 1 Pole Manual Starting Switch - 600-TQX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details