Thomas & Betts Corporation Standard AC Switch CS20AC3-GRY

Description
TOGGLE TYPE; GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D SIZE; GRAY COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION GRADE APP
Datasheet
Description
TOGGLE TYPE; GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D SIZE; GRAY COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION GRADE APP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CS20AC3-GRY - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
CS20AC3-GRY
Standard AC Switch CS20AC3-GRY
TOGGLE TYPE; GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D SIZE; GRAY COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION GRADE APP

TOGGLE TYPE; GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D SIZE; GRAY COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION GRADE APP

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number CS20AC3-GRY
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Toggle Switch, Residential Grade - 1001 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 2067002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary-off-momentary
View Details
30 mm Toggle Switch 800T PB - 800T-T3L5DADX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details