Thomas & Betts Corporation Standard AC Switch CS20AC1

Description
TOGGLE, HEAVY DUTY TYPE; GLASS REINFORCED NYLON (BODY), THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE; BROWN COLOR; 1-POLE OPERATION TYPE; UL 20, C22.2 111 APPROVAL; 120/277 VOLT AC VOLTAGE RATI
Datasheet
Description
TOGGLE, HEAVY DUTY TYPE; GLASS REINFORCED NYLON (BODY), THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE; BROWN COLOR; 1-POLE OPERATION TYPE; UL 20, C22.2 111 APPROVAL; 120/277 VOLT AC VOLTAGE RATI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CS20AC1 - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
CS20AC1
Standard AC Switch CS20AC1
TOGGLE, HEAVY DUTY TYPE; GLASS REINFORCED NYLON (BODY), THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE; BROWN COLOR; 1-POLE OPERATION TYPE; UL 20, C22.2 111 APPROVAL; 120/277 VOLT AC VOLTAGE RATI

TOGGLE, HEAVY DUTY TYPE; GLASS REINFORCED NYLON (BODY), THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE; BROWN COLOR; 1-POLE OPERATION TYPE; UL 20, C22.2 111 APPROVAL; 120/277 VOLT AC VOLTAGE RATI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number CS20AC1
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances UL Listed
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Latching 2-Way Mini Trim - T1-T - OTTO Controls
Specs
Switch Type Toggle
View Details
15 Amp 3 Way Toggle Switch, Residential Grade - 1002 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Rocker & Toggle Switches - 1825223-3 - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Toggle Switches - 394475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Double Pole, Double Throw
View Details