Thomas & Betts Corporation Standard AC Switch CS20AC1-I

Description
TOGGLE, HEAVY DUTY TYPE; GLASS REINFORCED NYLON (BODY), THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE; IVORY COLOR; 1-POLE OPERATION TYPE; UL 20, C22.2 111 APPROVAL; 120/277 VOLT AC VOLTAGE RATI
Datasheet
Description
TOGGLE, HEAVY DUTY TYPE; GLASS REINFORCED NYLON (BODY), THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE; IVORY COLOR; 1-POLE OPERATION TYPE; UL 20, C22.2 111 APPROVAL; 120/277 VOLT AC VOLTAGE RATI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CS20AC1-I - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
CS20AC1-I
Standard AC Switch CS20AC1-I
TOGGLE, HEAVY DUTY TYPE; GLASS REINFORCED NYLON (BODY), THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE; IVORY COLOR; 1-POLE OPERATION TYPE; UL 20, C22.2 111 APPROVAL; 120/277 VOLT AC VOLTAGE RATI

TOGGLE, HEAVY DUTY TYPE; GLASS REINFORCED NYLON (BODY), THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE; IVORY COLOR; 1-POLE OPERATION TYPE; UL 20, C22.2 111 APPROVAL; 120/277 VOLT AC VOLTAGE RATI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number CS20AC1-I
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances UL Listed
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Large Trim 2-Way Pushbutton - T2 - OTTO Controls
Specs
Switch Type Toggle
View Details
Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 2493903-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Light Switches - 2798484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 16 amps
View Details