Thomas & Betts Corporation Standard AC Switch CS15AC3-W

Description
TOGGLE TYPE; GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D SIZE; WHITE COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION GRADE AP
Datasheet
Description
TOGGLE TYPE; GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D SIZE; WHITE COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION GRADE AP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CS15AC3-W - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
CS15AC3-W
Standard AC Switch CS15AC3-W
TOGGLE TYPE; GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D SIZE; WHITE COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION GRADE AP

TOGGLE TYPE; GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D SIZE; WHITE COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION GRADE AP

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number CS15AC3-W
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Self-Grounding Toggle Switch, Commercial Grade - 1011S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 450-08-2-1-13D933-ND - DigiKey
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TAX142 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details